RELAY GEN PURPOSE DPDT 5A 110V
General Purpose Relays 5A 110VDC AMB FLAT PCB,RELAY POWER
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | NC2EBD-JP-DC110V | NC2EBD-JP-DC110V | 10C8362 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Nc Relay Panasonic |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 110 volts | ||
| Mounting | Through Hole |