RELAY GEN PURPOSE DPDT 5A 5V
General Purpose Relays 5A 5VDC DPDT VERTICAL PCB
POWER RELAY, 5VDC, 5A, DPDT, PCB; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:5A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | NC2D-P-DC5V | NC2D-P-DC5V | 98F412 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, 5Vdc, 5A, Dpdt, Pcb; Contact Configuration Panasonic |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |
| Mounting | Through Hole | PCBoard; Through Hole |