RELAY GEN PURPOSE DPDT 5A 3V
General Purpose Relays 2 Form C 5A 250VAC 3VDC
RoHS Compliant:Yes RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | NC2D-P-DC3V | NC2D-P-DC3V | 10C8346 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Rohs Compliant Panasonic |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 3 volts | 3 volts |