RELAY GEN PURPOSE DPDT 5A 24V
RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
General Purpose Relays 5A 24VDC DPDT VERTICAL PCB
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | NC2D-P-DC24V | 70B9786 | NC2D-P-DC24V |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic | General Purpose Relays |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |
| Mounting | Through Hole | PCBoard; Through Hole |