Panasonic Power Relay, Dpdt, 12Vdc, 5A, Pc Board; Contact Configuration Panasonic NC2D-P-DC12V

Description
POWER RELAY, DPDT, 12VDC, 5A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250VAC; Coil Current:30mA RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, DPDT, 12VDC, 5A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250VAC; Coil Current:30mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 12Vdc, 5A, Pc Board; Contact Configuration Panasonic - 92F6113 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 12Vdc, 5A, Pc Board; Contact Configuration Panasonic
92F6113
Power Relay, Dpdt, 12Vdc, 5A, Pc Board; Contact Configuration Panasonic 92F6113
POWER RELAY, DPDT, 12VDC, 5A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250VAC; Coil Current:30mA RoHS Compliant: Yes

POWER RELAY, DPDT, 12VDC, 5A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250VAC; Coil Current:30mA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
NC2D-P-DC12V
General Purpose Relays NC2D-P-DC12V
General Purpose Relays 5A 12VDC DPDT VERTICAL PCB

General Purpose Relays 5A 12VDC DPDT VERTICAL PCB

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - NC2D-P-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
NC2D-P-DC12V
Relays - Power Relays, Over 2 Amps NC2D-P-DC12V
RELAY GEN PURPOSE DPDT 5A 12V

RELAY GEN PURPOSE DPDT 5A 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 92F6113 NC2D-P-DC12V NC2D-P-DC12V
Product Name Power Relay, Dpdt, 12Vdc, 5A, Pc Board; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data