POWER RELAY, DPDT, 5VDC, 5A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:5A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250VAC; Coil Current:72mA RoHS Compliant: Yes
General Purpose Relays 5A 5VDC DPDT FLAT PCB
RELAY GEN PURPOSE DPDT 5A 5V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 94F910 | NC2D-JP-DC5V | NC2D-JP-DC5V |
| Product Name | Power Relay, Dpdt, 5Vdc, 5A, Pc Board; Contact Configuration Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |