Panasonic Power Relays, Over 2 Amps - NC2D-JP-DC48V NC2D-JP-DC48V

Description
Manufacturer: Panasonic Win Source Part Number: 928756-NC2D-JP-DC48V Series: NC Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: NC2D Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 20 Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-4004-5, NC2DJPDC48V, NC2D-JP-DC48V-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 928756-NC2D-JP-DC48V Series: NC Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: NC2D Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 20 Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-4004-5, NC2DJPDC48V, NC2D-JP-DC48V-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - NC2D-JP-DC48V - 928756-NC2D-JP-DC48V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - NC2D-JP-DC48V
928756-NC2D-JP-DC48V
Power Relays, Over 2 Amps - NC2D-JP-DC48V 928756-NC2D-JP-DC48V
Manufacturer: Panasonic Win Source Part Number: 928756-NC2D-JP-DC48V Series: NC Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: NC2D Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 20 Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-4004-5, NC2DJPDC48V, NC2D-JP-DC48V-ND

Manufacturer: Panasonic
Win Source Part Number: 928756-NC2D-JP-DC48V
Series: NC
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: NC2D
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 20
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-4004-5, NC2DJPDC48V, NC2D-JP-DC48V-ND

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - NC2D-JP-DC48V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
NC2D-JP-DC48V
Relays - Power Relays, Over 2 Amps NC2D-JP-DC48V
RELAY GEN PURPOSE DPDT 5A 48V

RELAY GEN PURPOSE DPDT 5A 48V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
NC2D-JP-DC48V
General Purpose Relays NC2D-JP-DC48V
General Purpose Relays 2 Form C 5A 250VAC 48VDC

General Purpose Relays 2 Form C 5A 250VAC 48VDC

Buy Now Datasheet
Rohs Compliant Panasonic - 98F9014 - Newark, An Avnet Company
Chicago, IL, United States
Rohs Compliant Panasonic
98F9014
Rohs Compliant Panasonic 98F9014
RoHS Compliant:Yes RoHS Compliant: Yes

RoHS Compliant:Yes RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 928756-NC2D-JP-DC48V NC2D-JP-DC48V NC2D-JP-DC48V 98F9014
Product Name Power Relays, Over 2 Amps - NC2D-JP-DC48V Relays - Power Relays, Over 2 Amps General Purpose Relays Rohs Compliant Panasonic
Mounting PCBoard; Through Hole Through Hole
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Specs
Relay Type High Voltage Relay
Mounting TH
View Details