Panasonic Relays - Power Relays, Over 2 Amps NC2D-JP-DC12V

Description
RELAY GEN PURPOSE DPDT 5A 12V
Datasheet
Description
RELAY GEN PURPOSE DPDT 5A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - NC2D-JP-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
NC2D-JP-DC12V
Relays - Power Relays, Over 2 Amps NC2D-JP-DC12V
RELAY GEN PURPOSE DPDT 5A 12V

RELAY GEN PURPOSE DPDT 5A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
NC2D-JP-DC12V
General Purpose Relays NC2D-JP-DC12V
General Purpose Relays 5A 12VDC DPDT FLAT PCB

General Purpose Relays 5A 12VDC DPDT FLAT PCB

Buy Now Datasheet
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic - 94F026 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic
94F026
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic 94F026
RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relay, Nc Series, Power, Non Latching, Dpdt, 12 Vdc, 5 A Rohs Compliant Panasonic - 24M5216 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Nc Series, Power, Non Latching, Dpdt, 12 Vdc, 5 A Rohs Compliant Panasonic
24M5216
General Purpose Relay, Nc Series, Power, Non Latching, Dpdt, 12 Vdc, 5 A Rohs Compliant Panasonic 24M5216
General Purpose Relay, NC Series, Power, Non Latching, DPDT, 12 VDC, 5 A RoHS Compliant: Yes

General Purpose Relay, NC Series, Power, Non Latching, DPDT, 12 VDC, 5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number NC2D-JP-DC12V NC2D-JP-DC12V 94F026 24M5216
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic General Purpose Relay, Nc Series, Power, Non Latching, Dpdt, 12 Vdc, 5 A Rohs Compliant Panasonic
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data