RoHS Compliant:Yes RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 5A 48V
General Purpose Relays 2 Form C 5A 250VAC 48V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 10C8322 | NC2D-DC48V | NC2D-DC48V |
| Product Name | Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Approvals | RoHS | RoHS | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |