Panasonic Relay Sockets & Hardware NC2-PS

Description
Relay Sockets & Hardware FOR SLIM NC2D RELAYS PCB
Datasheet
Description
Relay Sockets & Hardware FOR SLIM NC2D RELAYS PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Relay Sockets & Hardware
NC2-PS
Relay Sockets & Hardware NC2-PS
Relay Sockets & Hardware FOR SLIM NC2D RELAYS PCB

Relay Sockets & Hardware FOR SLIM NC2D RELAYS PCB

Buy Now Datasheet
Relay Socket; Socket Mounting Panasonic - 98F904 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Panasonic
98F904
Relay Socket; Socket Mounting Panasonic 98F904
RELAY SOCKET; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:8Pins; Current Rating:5A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic NC2 Series Relays RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:8Pins; Current Rating:5A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic NC2 Series Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number NC2-PS 98F904
Product Name Relay Sockets & Hardware Relay Socket; Socket Mounting Panasonic
Number of Pins/Blades 8-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2824495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Other; Push-in
International Approvals RoHS Compliant
Voltage 12 volts
View Details
Linergy “Hot Plug” Distribution - HK, ISO - Schneider Electric, Automation & Control
Schneider Electric, Automation & Control
Specs
Mounting Style Other; Mounting Plates
Terminal Type Quick Connect/ Disconnect Terminals
International Approvals CSA, DNV, LROS, UL
View Details
8-Pin Octal Socket - Model 51X120 - Time Mark Corporation
Specs
Mounting Style DIN (optional feature); Surface (optional feature)
Terminal Type Screw
International Approvals UL Recognized, CSA Certified
View Details