PANASONIC
N-3000CRT -- BATTERY PRODUCTS - BATTERIES RECHARGEABLE (SECONDARY)
Panasonic
Battery Products - Batteries Rechargeable (Secondary)
N-3000CRT
Description
BATTERY NICD 1.2V 3AH C
-
Acme Chip Technology Co., Limited
Description
BATTERY NICD 1.2V 3AH C
Suppliers
Battery Products - Batteries Rechargeable (Secondary)
N-3000CRT
Supplier's Site
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
N-3000CRT |
|
Product Name
|
Battery Products - Batteries Rechargeable (Secondary) |
|
Primary Batteries
|
Nickel Cadmium
|
Unlock Full Specs
to access all available technical data
Similar Products
Secondary Batteries
Lithium / Polymer
Width / Diameter
4.2 inch (107 mm)
Depth
2.6 inch (66.04 mm)
View Details
Voltage
80 volts
Capacity
840 ampere-hr
Width / Diameter
20 inch (508 mm)
View Details