NPN digital transistor with integrated bias resistors (R1 = 2.2 kΩ, R2 = 47 kΩ) in an SC-59 package, designed to replace discrete transistor and resistor networks. It has a collector-base voltage rating of 50 V, collector-emitter voltage of 50 V, and continuous collector current of 100 mA. The device dissipates 230 mW at 25°C ambient temperature with a derating of 1.8 mW/°C and a junction-to-ambient thermal resistance of 540 °C/W. Operating junction and storage temperature range is -55°C to +150°C. It is Pb-free, halogen-free, RoHS compliant, and AEC-Q101 qualified.
NPN Bipolar Digital Transistor (BRT)
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MUN2235T1G |
| Polarity | NPN |