Panasonic Servo Motor MUMS022A1A0S

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 102VAC, 1.6A, 0.2KW OUTPUT, 200HZ FREQ, 3000 R/MIN, 0.64NM TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 102VAC, 1.6A, 0.2KW OUTPUT, 200HZ FREQ, 3000 R/MIN, 0.64NM TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 220424652 - Radwell International
Willingboro, NJ, United States
Servo Motor
220424652
Servo Motor 220424652
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 102VAC, 1.6A, 0.2KW OUTPUT, 200HZ FREQ, 3000 R/MIN, 0.64NM TORQUE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 102VAC, 1.6A, 0.2KW OUTPUT, 200HZ FREQ, 3000 R/MIN, 0.64NM TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 220424652
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 50mm 100:1 6 volts - L12-50-100-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX32 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details