Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979608-MTMF82330BBF
Length: 5 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Input Capacitance: 7 nF
Power Dissipation: 1 W
Height: 900 µm
Number of Pins: 8
Width: 5 mm
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Max Power Dissipation: 1 W
Turn-On Delay Time: 40 ns
Continuous Drain Current (ID): 20 A
Turn-Off Delay Time: 500 ns
Gate to Source Voltage (Vgs): 20 V
Nominal Vgs: 1.9 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 979608-MTMF82330BBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTMF82330BBF |
| PD | 1000 milliwatts |