Manufacturer: Panasonic
Win Source Part Number: 886475-MTMF82310BBF
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 30 V 18A (Ta) - Surface Mount SO8-F1-B
Package: 8-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SO8-F1-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8541.29.0095
Other Part Number: MTMF82310BBFDKR, MTMF82310BBFTR, MTMF82310BBFCT
MOSFET N-CH 30V 18A SO8-F1-B
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 886475-MTMF82310BBF | MTMF82310BBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTMF82310BBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |