N-Channel JFET, 20V, 7A ID, 16mR Rds On, SMD Product overview: MTMC8E2A0LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MTMC8E2A0LBF can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 124297-MTMC8E2A0LBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: WMini8-F1
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7A
Gate-Source Threshold Voltage: 1.3V @ 1mA
Max Input Capacitance: 1450pF @ 10V
Maximum Rds On at Id,Vgs: 21 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
MOSFET 2N-CH 20V 7A WMINI8
MOSFET NCH MOS FET FLT LD 2.9x2.8mm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-MTMC8E2A0LBF | 124297-MTMC8E2A0LBF | MTMC8E2A0LBF | MTMC8E2A0LBF |
| Product Name | N-Channel SMD 20V 7A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTMC8E2A0LBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | ||
| PD | 1000 milliwatts | 1000 milliwatts | ||
| TJ | -55 C (-67 F) | 150 C (302 F) |