Panasonic TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTMC8E280L MTMC8E280L

Description
Manufacturer: Panasonic Win Source Part Number: 740356-MTMC8E280L Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SNT8 Reference Date Code: 2006+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 740356-MTMC8E280L Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SNT8 Reference Date Code: 2006+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTMC8E280L - 740356-MTMC8E280L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTMC8E280L
740356-MTMC8E280L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTMC8E280L 740356-MTMC8E280L
Manufacturer: Panasonic Win Source Part Number: 740356-MTMC8E280L Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SNT8 Reference Date Code: 2006+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 740356-MTMC8E280L
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SNT8
Reference Date Code: 2006+
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
MOSFET Transistor
285-MTMC8E280L
MOSFET Transistor 285-MTMC8E280L
Product overview: MTMC8E280L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MTMC8E280L can be used for catalog matching and distributor lookup.

Product overview: MTMC8E280L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MTMC8E280L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 740356-MTMC8E280L 285-MTMC8E280L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTMC8E280L MOSFET Transistor
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810018SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
FET, MOSFET Arrays - AUIRF7309Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
CSD25481F4 20V , P-Channel FemtoFET?MOSFET - CSD25481F4T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -10000 milliamps
View Details
9 suppliers