Panasonic 20V 2.2A MOSFET Transistor MTM867270LBF

Description
MOSFET N-CH 20V 2.2A WSSMINI6 Product overview: MTM867270LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MTM867270LBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 2.2A WSSMINI6 Product overview: MTM867270LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MTM867270LBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2.2A MOSFET Transistor
285-MTM867270LBF
20V 2.2A MOSFET Transistor 285-MTM867270LBF
MOSFET N-CH 20V 2.2A WSSMINI6 Product overview: MTM867270LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MTM867270LBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 2.2A WSSMINI6 Product overview: MTM867270LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MTM867270LBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM867270LBF - 045082-MTM867270LBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM867270LBF
045082-MTM867270LBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM867270LBF 045082-MTM867270LBF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 045082-MTM867270LBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 540mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: WSSMini6-F1 Dimension: 6-SMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.2A (Ta) Gate-Source Threshold Voltage: 1.3V @ 1mA Max Input Capacitance: 280pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 105 mOhm @ 1A, 4V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 045082-MTM867270LBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 540mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: WSSMini6-F1
Dimension: 6-SMD, Flat Leads
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.2A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 1mA
Max Input Capacitance: 280pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 105 mOhm @ 1A, 4V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-MTM867270LBF 045082-MTM867270LBF
Product Name 20V 2.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM867270LBF
Polarity N-Channel N-Channel; N-Channel
PD 540 milliwatts 540 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD16342Q5A N-Channel NexFET? Power MOSFET.... - CSD16342Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
Advanced Linear Devices, Inc.
View Details