Panasonic P-Channel 1A 20V MOSFET Transistor MTM861280LBF

Description
Small Signal Field-Effect Transistor, 1A I(D), 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, WSSMINI6-F1, 6 PIN Product overview: MTM861280LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1A, 20V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MTM861280LBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 1A I(D), 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, WSSMINI6-F1, 6 PIN Product overview: MTM861280LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1A, 20V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MTM861280LBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 1A 20V MOSFET Transistor
285-MTM861280LBF
P-Channel 1A 20V MOSFET Transistor 285-MTM861280LBF
Small Signal Field-Effect Transistor, 1A I(D), 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, WSSMINI6-F1, 6 PIN Product overview: MTM861280LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1A, 20V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MTM861280LBF can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 1A I(D), 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, WSSMINI6-F1, 6 PIN Product overview: MTM861280LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1A, 20V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MTM861280LBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM861280LBF - 1109965-MTM861280LBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM861280LBF
1109965-MTM861280LBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM861280LBF 1109965-MTM861280LBF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1109965-MTM861280LBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 540mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: WSSMini6-F1 Dimension: 6-SMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 1.5V @ 1mA Max Input Capacitance: 80pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 420 mOhm @ 500mA, 4V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Power Management, Industrial

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1109965-MTM861280LBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 540mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: WSSMini6-F1
Dimension: 6-SMD, Flat Leads
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Input Capacitance: 80pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 420 mOhm @ 500mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Power Management, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PCH MOS FET FLT LD 1.6x1.6mm

MOSFET PCH MOS FET FLT LD 1.6x1.6mm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-MTM861280LBF 1109965-MTM861280LBF MTM861280LBF
Product Name P-Channel 1A 20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM861280LBF MOSFET
Polarity P-Channel P-Channel; P-Channel
PD 540 milliwatts 540 milliwatts
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
N-channel 40 V, 1.4 mΩ standard level MOSFET in LFPAK56E - BUK7J1R4-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 190000 milliamps
View Details
8 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR - ALD212908ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers