Panasonic TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM861240LBF MTM861240LBF

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 101955-MTM861240LBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 540mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: WSSMini6-F1 Dimension: 6-SMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.3V @ 1mA Max Input Capacitance: 400pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 130 mOhm @ 1A, 4V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 101955-MTM861240LBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 540mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: WSSMini6-F1 Dimension: 6-SMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.3V @ 1mA Max Input Capacitance: 400pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 130 mOhm @ 1A, 4V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM861240LBF - 101955-MTM861240LBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM861240LBF
101955-MTM861240LBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM861240LBF 101955-MTM861240LBF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 101955-MTM861240LBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 540mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: WSSMini6-F1 Dimension: 6-SMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.3V @ 1mA Max Input Capacitance: 400pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 130 mOhm @ 1A, 4V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 101955-MTM861240LBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 540mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: WSSMini6-F1
Dimension: 6-SMD, Flat Leads
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 1mA
Max Input Capacitance: 400pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 130 mOhm @ 1A, 4V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
285-MTM861240LBF
MOSFET Transistor 285-MTM861240LBF
Mosfet Pch Mos Fet Flt Ld 1.6X1.6MM Product overview: MTM861240LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MTM861240LBF can be used for catalog matching and distributor lookup.

Mosfet Pch Mos Fet Flt Ld 1.6X1.6MM Product overview: MTM861240LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MTM861240LBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PCH MOS FET FLT LD 1.6x1.6mm

MOSFET PCH MOS FET FLT LD 1.6x1.6mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 101955-MTM861240LBF 285-MTM861240LBF MTM861240LBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM861240LBF MOSFET Transistor MOSFET
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 20 volts
PD 540 milliwatts 540 milliwatts
Unlock Full Specs
to access all available technical data