Panasonic SMD 20V 4A MOSFET Transistor MTM78E2B0LBF

Description
N-Ch JFET, 20V, 4A ID, 2-Elem, SMD Product overview: MTM78E2B0LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MTM78E2B0LBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch JFET, 20V, 4A ID, 2-Elem, SMD Product overview: MTM78E2B0LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MTM78E2B0LBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20V 4A MOSFET Transistor
289-MTM78E2B0LBF
SMD 20V 4A MOSFET Transistor 289-MTM78E2B0LBF
N-Ch JFET, 20V, 4A ID, 2-Elem, SMD Product overview: MTM78E2B0LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MTM78E2B0LBF can be used for catalog matching and distributor lookup.

N-Ch JFET, 20V, 4A ID, 2-Elem, SMD Product overview: MTM78E2B0LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MTM78E2B0LBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM78E2B0LBF - 024586-MTM78E2B0LBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM78E2B0LBF
024586-MTM78E2B0LBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM78E2B0LBF 024586-MTM78E2B0LBF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 024586-MTM78E2B0LBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: WSMini8-F1-B Maximum Power Dissipation: 150mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 1.3V @ 1mA Max Input Capacitance: 1100pF @ 10V Maximum Rds On at Id,Vgs: 25 mOhm @ 2A, 4V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 024586-MTM78E2B0LBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: WSMini8-F1-B
Maximum Power Dissipation: 150mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 1.3V @ 1mA
Max Input Capacitance: 1100pF @ 10V
Maximum Rds On at Id,Vgs: 25 mOhm @ 2A, 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MTM78E2B0LBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MTM78E2B0LBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MTM78E2B0LBF
MOSFET 2N-CH 20V 4A WSMINI8-F1-B

MOSFET 2N-CH 20V 4A WSMINI8-F1-B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-MTM78E2B0LBF 024586-MTM78E2B0LBF MTM78E2B0LBF
Product Name SMD 20V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM78E2B0LBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 700 milliwatts 150 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1405ZSTRL - 1020702-AUIRF1405ZSTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 230000 milliwatts
View Details
6 suppliers