Panasonic TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM763250LBF MTM763250LBF

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1081094-MTM763250LBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: WSMini6-F1-B Maximum Power Dissipation: 700mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.7A, 1A Gate-Source Threshold Voltage: 1.3V @ 1mA Max Input Capacitance: 280pF @ 10V Maximum Rds On at Id,Vgs: 120 mOhm @ 1A, 4V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1081094-MTM763250LBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: WSMini6-F1-B Maximum Power Dissipation: 700mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.7A, 1A Gate-Source Threshold Voltage: 1.3V @ 1mA Max Input Capacitance: 280pF @ 10V Maximum Rds On at Id,Vgs: 120 mOhm @ 1A, 4V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM763250LBF - 1081094-MTM763250LBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM763250LBF
1081094-MTM763250LBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM763250LBF 1081094-MTM763250LBF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1081094-MTM763250LBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: WSMini6-F1-B Maximum Power Dissipation: 700mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.7A, 1A Gate-Source Threshold Voltage: 1.3V @ 1mA Max Input Capacitance: 280pF @ 10V Maximum Rds On at Id,Vgs: 120 mOhm @ 1A, 4V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1081094-MTM763250LBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: WSMini6-F1-B
Maximum Power Dissipation: 700mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.7A, 1A
Gate-Source Threshold Voltage: 1.3V @ 1mA
Max Input Capacitance: 280pF @ 10V
Maximum Rds On at Id,Vgs: 120 mOhm @ 1A, 4V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 20V 1.7A 1A MOSFET Transistor
289-MTM763250LBF
Dual 20V 1.7A 1A MOSFET Transistor 289-MTM763250LBF
Dual N/P-CH MOSFET, 20V, 1.7A/1A, Si, WSMini6-F1-B Product overview: MTM763250LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 1.7A, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 1.7A, 1A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MTM763250LBF can be used for catalog matching and distributor lookup.

Dual N/P-CH MOSFET, 20V, 1.7A/1A, Si, WSMini6-F1-B Product overview: MTM763250LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 1.7A, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 1.7A, 1A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MTM763250LBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MTM763250LBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MTM763250LBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MTM763250LBF
MOSFET N/P-CH 20V 1.7A WSMINI6

MOSFET N/P-CH 20V 1.7A WSMINI6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Nch+Pch Power MOSFET SC-113DA

MOSFET Nch+Pch Power MOSFET SC-113DA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1081094-MTM763250LBF 289-MTM763250LBF MTM763250LBF MTM763250LBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM763250LBF Dual 20V 1.7A 1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel
V(BR)DSS 20 volts 20 volts
PD 700 milliwatts 700 milliwatts
TJ 150 C (302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products