Panasonic TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM761230LBF MTM761230LBF

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 024585-MTM761230LBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: WSMini6-F1-B Dimension: 6-SMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 1.3V @ 1mA Max Input Capacitance: 1000pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 55 mOhm @ 1A, 4V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 024585-MTM761230LBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: WSMini6-F1-B Dimension: 6-SMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 1.3V @ 1mA Max Input Capacitance: 1000pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 55 mOhm @ 1A, 4V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM761230LBF - 024585-MTM761230LBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM761230LBF
024585-MTM761230LBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM761230LBF 024585-MTM761230LBF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 024585-MTM761230LBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: WSMini6-F1-B Dimension: 6-SMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 1.3V @ 1mA Max Input Capacitance: 1000pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 55 mOhm @ 1A, 4V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 024585-MTM761230LBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: WSMini6-F1-B
Dimension: 6-SMD, Flat Leads
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 1mA
Max Input Capacitance: 1000pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 55 mOhm @ 1A, 4V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD -3A -20V MOSFET Transistor
278-MTM761230LBF
P-Channel SMD -3A -20V MOSFET Transistor 278-MTM761230LBF
P-Channel JFET, -3A ID, -20V Vdss, 55mR Rds(on), SMD Product overview: MTM761230LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -3A, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -3A, -20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTM761230LBF can be used for catalog matching and distributor lookup.

P-Channel JFET, -3A ID, -20V Vdss, 55mR Rds(on), SMD Product overview: MTM761230LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -3A, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -3A, -20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTM761230LBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MTM761230LBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MTM761230LBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MTM761230LBF
MOSFET P-CH 20V 3A WSMINI6

MOSFET P-CH 20V 3A WSMINI6

Supplier's Site
Mosfet, P Channel, -20V, 0.036Ohm, -3A, Wsmini6-F1-B; Channel Type Panasonic - 56W4025 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, 0.036Ohm, -3A, Wsmini6-F1-B; Channel Type Panasonic
56W4025
Mosfet, P Channel, -20V, 0.036Ohm, -3A, Wsmini6-F1-B; Channel Type Panasonic 56W4025
MOSFET, P CHANNEL, -20V, 0.036OHM, -3A, WSMINI6-F1-B; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; Power Dissipation:700mW RoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, 0.036OHM, -3A, WSMINI6-F1-B; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; Power Dissipation:700mW RoHS Compliant: Yes

Supplier's Site
Mosfet, P Channel, -20V, 0.036Ohm, -3A, Wsmini6-F1-B, Full Reel; Channel Type Panasonic - 53W8230 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, 0.036Ohm, -3A, Wsmini6-F1-B, Full Reel; Channel Type Panasonic
53W8230
Mosfet, P Channel, -20V, 0.036Ohm, -3A, Wsmini6-F1-B, Full Reel; Channel Type Panasonic 53W8230
MOSFET, P CHANNEL, -20V, 0.036OHM, -3A, WSMINI6-F1-B, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; No. of Pins:6Pins RoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, 0.036OHM, -3A, WSMINI6-F1-B, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 024585-MTM761230LBF 278-MTM761230LBF MTM761230LBF 56W4025 53W8230
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM761230LBF P-Channel SMD -3A -20V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P Channel, -20V, 0.036Ohm, -3A, Wsmini6-F1-B; Channel Type Panasonic Mosfet, P Channel, -20V, 0.036Ohm, -3A, Wsmini6-F1-B, Full Reel; Channel Type Panasonic
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel
V(BR)DSS 20 volts
PD 700 milliwatts 700 milliwatts 700 milliwatts
TJ 150 C (302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - AIGW50N65F5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
7 suppliers