Panasonic Mosfet, P Channel, -12V, 0.026Ohm, -4A, Wsmini6-F1-B, Full Reel; Channel Type Panasonic MTM761110LBF

Description
MOSFET, P CHANNEL, -12V, 0.026OHM, -4A, WSMINI6-F1-B, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet
Description
MOSFET, P CHANNEL, -12V, 0.026OHM, -4A, WSMINI6-F1-B, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet, P Channel, -12V, 0.026Ohm, -4A, Wsmini6-F1-B, Full Reel; Channel Type Panasonic - 53W8229 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -12V, 0.026Ohm, -4A, Wsmini6-F1-B, Full Reel; Channel Type Panasonic
53W8229
Mosfet, P Channel, -12V, 0.026Ohm, -4A, Wsmini6-F1-B, Full Reel; Channel Type Panasonic 53W8229
MOSFET, P CHANNEL, -12V, 0.026OHM, -4A, WSMINI6-F1-B, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:6Pins RoHS Compliant: Yes

MOSFET, P CHANNEL, -12V, 0.026OHM, -4A, WSMINI6-F1-B, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Mosfet, P Channel, -12V, 0.026Ohm, -4A, Wsmini6-F1-B; Channel Type Panasonic - 56W4024 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -12V, 0.026Ohm, -4A, Wsmini6-F1-B; Channel Type Panasonic
56W4024
Mosfet, P Channel, -12V, 0.026Ohm, -4A, Wsmini6-F1-B; Channel Type Panasonic 56W4024
MOSFET, P CHANNEL, -12V, 0.026OHM, -4A, WSMINI6-F1-B; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:700mW RoHS Compliant: Yes

MOSFET, P CHANNEL, -12V, 0.026OHM, -4A, WSMINI6-F1-B; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:700mW RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PCH MOS FET FLT LD 2.0x2.1mm

MOSFET PCH MOS FET FLT LD 2.0x2.1mm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MTM761110LBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MTM761110LBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MTM761110LBF
MOSFET P-CH 12V 4A WSMINI6

MOSFET P-CH 12V 4A WSMINI6

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 53W8229 56W4024 MTM761110LBF MTM761110LBF
Product Name Mosfet, P Channel, -12V, 0.026Ohm, -4A, Wsmini6-F1-B, Full Reel; Channel Type Panasonic Mosfet, P Channel, -12V, 0.026Ohm, -4A, Wsmini6-F1-B; Channel Type Panasonic MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers