Panasonic P-Channel SMD -4.8A -12V MOSFET Transistor MTM684110LBF

Description
P-Channel JFET, -4.8A ID, -12V Vdss, 32mR Rds On, SMD Product overview: MTM684110LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -4.8A, -12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -4.8A, -12V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MTM684110LBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel JFET, -4.8A ID, -12V Vdss, 32mR Rds On, SMD Product overview: MTM684110LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -4.8A, -12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -4.8A, -12V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MTM684110LBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel SMD -4.8A -12V MOSFET Transistor
289-MTM684110LBF
P-Channel SMD -4.8A -12V MOSFET Transistor 289-MTM684110LBF
P-Channel JFET, -4.8A ID, -12V Vdss, 32mR Rds On, SMD Product overview: MTM684110LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -4.8A, -12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -4.8A, -12V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MTM684110LBF can be used for catalog matching and distributor lookup.

P-Channel JFET, -4.8A ID, -12V Vdss, 32mR Rds On, SMD Product overview: MTM684110LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -4.8A, -12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -4.8A, -12V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MTM684110LBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 963421-MTM684110LBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
963421-MTM684110LBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 963421-MTM684110LBF
Win Source Part Number: 963421-MTM684110LBF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 12V Current - Continuous Drain (Id) @ 25°C: 4.8A Rds On (Max) @ Id, Vgs: 32mOhm @ 1A, 5V Vgs(th) (Max) @ Id: 1V @ 1mA Power - Max: 1W Package / Case: 8-SMD, Flat Lead Supplier Device Package: WMini8-F1 Input Capacitance (Ciss) (Max) @ Vds: 1400pF @ 10V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): SI5475DDC-T1-GE3; NTHS2101PT1; SI5515CDC-T1-GE3; NTHS4101PT1G; SI5515CDC-T1-E3; NTHS5404T1G; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Other Names: MTM684110LBFTR,MTM68 4110LBFCT,MTM684110L BFDKR Base Product Number: MTM68411 Product Status: Obsolete

Win Source Part Number: 963421-MTM684110LBF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 12V
Current - Continuous Drain (Id) @ 25°C: 4.8A
Rds On (Max) @ Id, Vgs: 32mOhm @ 1A, 5V
Vgs(th) (Max) @ Id: 1V @ 1mA
Power - Max: 1W
Package / Case: 8-SMD, Flat Lead
Supplier Device Package: WMini8-F1
Input Capacitance (Ciss) (Max) @ Vds: 1400pF @ 10V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): SI5475DDC-T1-GE3; NTHS2101PT1; SI5515CDC-T1-GE3; NTHS4101PT1G; SI5515CDC-T1-E3; NTHS5404T1G;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Panasonic Electronic Components
Other Names: MTM684110LBFTR,MTM684110LBFCT,MTM684110LBFDKR
Base Product Number: MTM68411
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MTM684110LBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MTM684110LBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MTM684110LBF
MOSFET 2P-CH 12V 4.8A WMINI8-F1

MOSFET 2P-CH 12V 4.8A WMINI8-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-MTM684110LBF 963421-MTM684110LBF MTM684110LBF
Product Name P-Channel SMD -4.8A -12V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFP2907Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers