Panasonic N-Channel 2A 20V MOSFET Transistor MTM232270LBF

Description
N-Channel JFET, 2A ID, 20V Vdss, 110mR Rds(on), SOT-323 Product overview: MTM232270LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTM232270LBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 2A ID, 20V Vdss, 110mR Rds(on), SOT-323 Product overview: MTM232270LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTM232270LBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 2A 20V MOSFET Transistor
278-MTM232270LBF
N-Channel 2A 20V MOSFET Transistor 278-MTM232270LBF
N-Channel JFET, 2A ID, 20V Vdss, 110mR Rds(on), SOT-323 Product overview: MTM232270LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTM232270LBF can be used for catalog matching and distributor lookup.

N-Channel JFET, 2A ID, 20V Vdss, 110mR Rds(on), SOT-323 Product overview: MTM232270LBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTM232270LBF can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM232270LBF - 114311-MTM232270LBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM232270LBF
114311-MTM232270LBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM232270LBF 114311-MTM232270LBF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114311-MTM232270LBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-G1-B Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.3V @ 1mA Max Input Capacitance: 290pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 110 mOhm @ 1A, 4V Alternative Parts (Cross-Reference): BSS214NWH6327; PJC7404_R1_00001; PJC7404_R2_00001; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114311-MTM232270LBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-G1-B
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 1mA
Max Input Capacitance: 290pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 110 mOhm @ 1A, 4V
Alternative Parts (Cross-Reference): BSS214NWH6327; PJC7404_R1_00001; PJC7404_R2_00001;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MTM232270LBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MTM232270LBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MTM232270LBF
MOSFET N CH 20V 2A SMINI3-G1-B

MOSFET N CH 20V 2A SMINI3-G1-B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-MTM232270LBF 114311-MTM232270LBF MTM232270LBF
Product Name N-Channel 2A 20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM232270LBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
PD 500 milliwatts 500 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data