Panasonic 20V 4.5A MOSFET Transistor MTM232230L

Description
MOSFET N-CH 20V 4.5A SMINI3-G1 Product overview: MTM232230L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTM232230L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 4.5A SMINI3-G1 Product overview: MTM232230L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTM232230L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.5A MOSFET Transistor
278-MTM232230L
20V 4.5A MOSFET Transistor 278-MTM232230L
MOSFET N-CH 20V 4.5A SMINI3-G1 Product overview: MTM232230L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTM232230L can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 4.5A SMINI3-G1 Product overview: MTM232230L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTM232230L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - MTM232230L - 732985-MTM232230L - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - MTM232230L
732985-MTM232230L
FETs - Single - MTM232230L 732985-MTM232230L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 732985-MTM232230L Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SMini3-G1 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Package: SC-70, SOT-323 Power Dissipation (Maximum): 500mW Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 4.5A Rds On (Maximum) at Id, Vgs: 28mOhm at 1A, 4V Gate Source Voltage(th) (Maximum) at Id: 1.3V at 1mA Gate Source Voltage (Maximum): ±10V Input Capacitance (Ciss) (Maximum) at Vds: 1200pF at 10V

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 732985-MTM232230L
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SMini3-G1
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Package: SC-70, SOT-323
Power Dissipation (Maximum): 500mW
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 4.5A
Rds On (Maximum) at Id, Vgs: 28mOhm at 1A, 4V
Gate Source Voltage(th) (Maximum) at Id: 1.3V at 1mA
Gate Source Voltage (Maximum): ±10V
Input Capacitance (Ciss) (Maximum) at Vds: 1200pF at 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MTM232230L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MTM232230L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MTM232230L
MOSFET N-CH 20V 4.5A SMINI3-G1

MOSFET N-CH 20V 4.5A SMINI3-G1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-MTM232230L 732985-MTM232230L MTM232230L
Product Name 20V 4.5A MOSFET Transistor FETs - Single - MTM232230L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 500 milliwatts 500 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) SOT3; SOT323 SOT323; SC-70, SOT-323
Unlock Full Specs
to access all available technical data