Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000483-MTM231102LBF
Length: 2 mm
Input Capacitance: 1.2 nF
Height: 800 µm
Number of Pins: 3
Width: 1.25 mm
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Element Configuration: Single
Max Power Dissipation: 500 mW
Turn-On Delay Time: 25 ns
Continuous Drain Current (ID): 4 A
Turn-Off Delay Time: 300 ns
Drain to Source Resistance: 30 mΩ
Gate to Source Voltage (Vgs): 8 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1000483-MTM231102LBF |
| Product Name | OEM Parts - OEM Parts (M - N) - MTM231102LBF |