Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980574-MTM132270BBF
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Turn-On Delay Time: 12 ns
Continuous Drain Current (ID): 2 A
Turn-Off Delay Time: 60 ns
Gate to Source Voltage (Vgs): 10 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 980574-MTM132270BBF |
| Product Name | OEM Parts - OEM Parts (M - N) - MTM132270BBF |