Panasonic Servo Motor MSMZ022A1D

Description
DISCONTINUED BY MANUFACTURER, MOTOR, AC SERVO MOTOR, 1.6 AMP, 3000 RPM, 0.2 KW, 92 VAC, 200 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, AC SERVO MOTOR, 1.6 AMP, 3000 RPM, 0.2 KW, 92 VAC, 200 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 92835031 - Radwell International
Willingboro, NJ, United States
Servo Motor
92835031
Servo Motor 92835031
DISCONTINUED BY MANUFACTURER, MOTOR, AC SERVO MOTOR, 1.6 AMP, 3000 RPM, 0.2 KW, 92 VAC, 200 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, AC SERVO MOTOR, 1.6 AMP, 3000 RPM, 0.2 KW, 92 VAC, 200 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 92835031
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 18.0 VDC
Torque Constant 2.9 in-oz/amp (20.5 mN-m/amp)
View Details
L16-R Miniature Linear Servos for RC & Arduino 140mm 63:1 6 volts - L16-140-63-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details