AC Motor Servomotor 3000 RPM 50W Absolute 100, 200VAC
| DigiKey | |
|---|---|
| Product Category | AC Servomotors |
| Product Number | MSMF5AZL1V2-ND |
| Product Name | Motors - AC, DC |
| Output Power | 0.0670 HP |
| Continuous Torque | 1.4 In-lbs (1.64 kg-cm) |
| Units | English |
| Shaft Speed | 3000 rpm |