Panasonic Motors - AC, DC MSMF092L1V1

Description
AC Motor Servomotor 3000 RPM 1kW Absolute 200VAC
Request a Quote Datasheet
Description
AC Motor Servomotor 3000 RPM 1kW Absolute 200VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1110-4100-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1110-4100-ND
Motors - AC, DC 1110-4100-ND
AC Motor Servomotor 3000 RPM 1kW Absolute 200VAC

AC Motor Servomotor 3000 RPM 1kW Absolute 200VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 1110-4100-ND
Product Name Motors - AC, DC
Output Power 1.34 HP
Continuous Torque 28.1 In-lbs (32.45 kg-cm)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data