Panasonic Motors - AC, DC MSMF092L1U1

Description
AC Motor Servomotor 3000 RPM 1kW Absolute 200VAC
Request a Quote Datasheet
Description
AC Motor Servomotor 3000 RPM 1kW Absolute 200VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - MSMF092L1U1-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
MSMF092L1U1-ND
Motors - AC, DC MSMF092L1U1-ND
AC Motor Servomotor 3000 RPM 1kW Absolute 200VAC

AC Motor Servomotor 3000 RPM 1kW Absolute 200VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number MSMF092L1U1-ND
Product Name Motors - AC, DC
Output Power 1.34 HP
Continuous Torque 28.1 In-lbs (32.45 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 480V AC Rotary Servo Motor - MPL-B1520U-VJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 460/480V/60Hz
Shaft Speed 7000 rpm
View Details
SGMXP Medium Inertia Rotary Servo Motors - SGMXP-02AWA6CA2 - Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2680 HP
Continuous Torque 42.2 In-lbs (48.67 kg-cm)
Shaft Speed 3000 rpm
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
Servo Motor - 90S Series (90mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 18 amps
View Details