Panasonic Motors - AC, DC MSMF092A1S2

Description
SERVO (BATTERY-LESS ABSOLUTE ENC
Request a Quote Datasheet
Description
SERVO (BATTERY-LESS ABSOLUTE ENC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1110-MSMF092A1S2-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1110-MSMF092A1S2-ND
Motors - AC, DC 1110-MSMF092A1S2-ND
SERVO (BATTERY-LESS ABSOLUTE ENC

SERVO (BATTERY-LESS ABSOLUTE ENC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 1110-MSMF092A1S2-ND
Product Name Motors - AC, DC
Output Power 1.34 HP
Continuous Torque 28.1 In-lbs (32.45 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A320P-MK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
SGMXP Medium Inertia Rotary Servo Motors,400V Input (Batteryless) - SGMXP-04DWA6SA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 0.5361 HP
Continuous Torque 42.2 In-lbs (48.67 kg-cm)
View Details
Servo Motor - 80S03230B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.7 to 8.1 amps
View Details