Panasonic Motors - AC, DC MSMF042L1V2

Description
AC Motor Servomotor 3000 RPM 400W Absolute 200VAC
Request a Quote Datasheet
Description
AC Motor Servomotor 3000 RPM 400W Absolute 200VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - MSMF042L1V2-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
MSMF042L1V2-ND
Motors - AC, DC MSMF042L1V2-ND
AC Motor Servomotor 3000 RPM 400W Absolute 200VAC

AC Motor Servomotor 3000 RPM 400W Absolute 200VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number MSMF042L1V2-ND
Product Name Motors - AC, DC
Output Power 0.5361 HP
Continuous Torque 11.2 In-lbs (12.96 kg-cm)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Kinetix VP Low Inertia Servo Motor - VPL-A1001C-PJ14AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 2500 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors, 400V Input (Batteryless) - SGMXA-30DWA61A4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 4.02 HP
Shaft Speed 7000 rpm
View Details
Servo Motor - 110S Series (110mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1800 HP
Continuous Current 6 amps
View Details