AC Motor Servomotor 3000 RPM 400W Absolute 200VAC
| DigiKey | |
|---|---|
| Product Category | AC Servomotors |
| Product Number | MSMF042L1B1-ND |
| Product Name | Motors - AC, DC |
| Output Power | 0.5361 HP |
| Continuous Torque | 11.2 In-lbs (12.96 kg-cm) |
| Units | English |
| Shaft Speed | 3000 rpm |