Panasonic Motors - AC, DC MSMF021A1T2

Description
SERVO (BATTERY-LESS ABSOLUTE ENC
Request a Quote Datasheet
Description
SERVO (BATTERY-LESS ABSOLUTE ENC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1110-MSMF021A1T2-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1110-MSMF021A1T2-ND
Motors - AC, DC 1110-MSMF021A1T2-ND
SERVO (BATTERY-LESS ABSOLUTE ENC

SERVO (BATTERY-LESS ABSOLUTE ENC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 1110-MSMF021A1T2-ND
Product Name Motors - AC, DC
Output Power 0.2680 HP
Continuous Torque 5.7 In-lbs (6.53 kg-cm)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A430P-MJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-01AWA6SA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.1340 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details
Servo Motor - 80S03230B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 5.5 to 16.5 amps
Continuous Torque 0.6 In-lbs (0.7345 kg-cm)
View Details