Panasonic Motors - AC, DC MSMF012L1A2

Description
AC Motor Servomotor 3000 RPM 100W Absolute 200VAC
Request a Quote Datasheet
Description
AC Motor Servomotor 3000 RPM 100W Absolute 200VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1110-4414-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1110-4414-ND
Motors - AC, DC 1110-4414-ND
AC Motor Servomotor 3000 RPM 100W Absolute 200VAC

AC Motor Servomotor 3000 RPM 100W Absolute 200VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 1110-4414-ND
Product Name Motors - AC, DC
Output Power 0.1340 HP
Continuous Torque 2.8 In-lbs (3.27 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

SGMXA Low Inertia Rotary Servo Motors, 400V Input (Batteryless) - SGMXA-50DWA61A4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 6.7 HP
Shaft Speed 7000 rpm
View Details
Servo Motors - 195449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.43 HP
Continuous Torque 119.5 In-lbs (138 kg-cm)
Shaft Speed 3000 rpm
View Details
Servo Motor - 60S01330B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 50 HP
Continuous Current 1.4 to 4.2 amps
Continuous Torque 0.2 In-lbs (0.1845 kg-cm)
View Details