Panasonic Motors - AC, DC MSME042S1A

Description
AC Motor Servomotor 3000 RPM 400W Absolute 200VAC
Request a Quote Datasheet
Description
AC Motor Servomotor 3000 RPM 400W Absolute 200VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1110-3753-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1110-3753-ND
Motors - AC, DC 1110-3753-ND
AC Motor Servomotor 3000 RPM 400W Absolute 200VAC

AC Motor Servomotor 3000 RPM 400W Absolute 200VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 1110-3753-ND
Product Name Motors - AC, DC
Output Power 0.5361 HP
Continuous Torque 11.5 In-lbs (13.27 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A220T-VJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 6000 rpm
View Details
Servo Motors - 198962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.2546 HP
Continuous Current 5.4 amps
Continuous Torque 14.2 In-lbs (16.33 kg-cm)
View Details
SGMCS Direct Drive Servomotor - SGMCS-05B - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V; 208-230/240V 60Hz; International Voltages
Phase Single-phase
AC Motor Features Multi-speed
View Details
Servo Motor - 40S Series (40mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 100 HP
Continuous Current 1.4 amps
View Details