Panasonic Motors - AC, DC MSME022G1A

Description
AC Motor Servomotor 3000 RPM 200W Incremental 200VAC
Request a Quote Datasheet
Description
AC Motor Servomotor 3000 RPM 200W Incremental 200VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1110-3736-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1110-3736-ND
Motors - AC, DC 1110-3736-ND
AC Motor Servomotor 3000 RPM 200W Incremental 200VAC

AC Motor Servomotor 3000 RPM 200W Incremental 200VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 1110-3736-ND
Product Name Motors - AC, DC
Output Power 0.2680 HP
Continuous Torque 5.7 In-lbs (6.53 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A430H-MK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3500 rpm
View Details
SGMXG Medium Inertia Rotary Servo Motors, 400V Input (Batteryless) - SGMXG-55DWA6CA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 0.0074 HP
Continuous Torque 842.5 In-lbs (971 kg-cm)
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
Servo Motor - 80S Series (80mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 6.2 amps
View Details