Panasonic Motors - AC, DC MSMD3AZS1A

Description
AC Motor Servomotor 3000 RPM 30W Absolute 100, 200VAC
Request a Quote Datasheet
Description
AC Motor Servomotor 3000 RPM 30W Absolute 100, 200VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1110-3724-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1110-3724-ND
Motors - AC, DC 1110-3724-ND
AC Motor Servomotor 3000 RPM 30W Absolute 100, 200VAC

AC Motor Servomotor 3000 RPM 30W Absolute 100, 200VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 1110-3724-ND
Product Name Motors - AC, DC
Output Power 0.0402 HP
Continuous Torque 1.4 In-lbs (1.64 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Kinetix VP Low Inertia Servo Motor - VPL-A0631E-CK12AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3500 rpm
View Details
SGMXJ Medium Inertia Rotary Servo Motors - SGMXJ-08AWA6SA2 - Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.01 HP
Shaft Orientation In-line
Motor Shape Square Body
View Details
Servo Motor - 60S00730M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 6.2 to 12 amps
Continuous Torque 27.7 In-lbs (31.94 kg-cm)
View Details