Panasonic Servo Motor MSMD042P1A

Description
DISCONTINUED BY MANUFACTURER 10/31/2018, SERVO MOTOR, MSMD SERIES, LOW INERTIA, 200 V, 400 W RATED OUTPUT, INCREMENTAL ROTARY ENCODER, ROUND SHAFT, W/O HOLDING BRAKE, W/O OIL SEAL, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER 10/31/2018, SERVO MOTOR, MSMD SERIES, LOW INERTIA, 200 V, 400 W RATED OUTPUT, INCREMENTAL ROTARY ENCODER, ROUND SHAFT, W/O HOLDING BRAKE, W/O OIL SEAL, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 51513636 - Radwell International
Willingboro, NJ, United States
Servo Motor
51513636
Servo Motor 51513636
DISCONTINUED BY MANUFACTURER 10/31/2018, SERVO MOTOR, MSMD SERIES, LOW INERTIA, 200 V, 400 W RATED OUTPUT, INCREMENTAL ROTARY ENCODER, ROUND SHAFT, W/O HOLDING BRAKE, W/O OIL SEAL, IP65. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER 10/31/2018, SERVO MOTOR, MSMD SERIES, LOW INERTIA, 200 V, 400 W RATED OUTPUT, INCREMENTAL ROTARY ENCODER, ROUND SHAFT, W/O HOLDING BRAKE, W/O OIL SEAL, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 51513636
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A320H-SJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 3500 rpm
View Details
Brushless DC-Servomotors Series 2444 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.46 in-oz/amp (10.3 mN-m/amp)
View Details