Panasonic Motors - AC, DC MSMD022S1B

Description
AC Motor Servomotor 3000 RPM 200W Absolute 200VAC
Request a Quote Datasheet
Description
AC Motor Servomotor 3000 RPM 200W Absolute 200VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1110-3702-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1110-3702-ND
Motors - AC, DC 1110-3702-ND
AC Motor Servomotor 3000 RPM 200W Absolute 200VAC

AC Motor Servomotor 3000 RPM 200W Absolute 200VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 1110-3702-ND
Product Name Motors - AC, DC
Output Power 0.2680 HP
Continuous Torque 5.7 In-lbs (6.53 kg-cm)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data