Panasonic Motors, Solenoids, Driver Boards/Modules - Motors - AC, DC MSMD021G1T

Description
Win Source Part Number: 1080620-MSMD021G1T Category: Motors, Solenoids, Driver Boards/Modules>Motor s - AC, DC Series: MINAS A5 Type: AC Motor Termination Style: Wire Leads Features: Brake, Key Package: Bulk Standard Package: 1 Voltage - Rated: 100VAC Function: Servomotor Weight: 2.8 lbs (1.3 kg) Encoder Type: Incremental Power - Rated: 200W RPM: 3000 RPM Torque - Rated (oz-in / mNm): 90.65 / 640 Diameter - Shaft: 0.433" (11.00mm) Length - Shaft and Bearing: 1.181" (30.00mm) Mounting Hole Spacing: 2.756" (70.00mm) Torque - Max Momentary (oz-in / mNm): 270.5 / 1910 Temperature Range - Operating: 0°C ~ 40°C Dimension: Square - 2.362" x 2.362" (60.00mm x 60.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8501.31.4000 Mfr: Panasonic Industrial Automation Sales Other Names: MSMD021G1T-ND,1110-3 693 Base Product Number: MSMD021 Approval Agency: CE, CSA, cULus, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1080620-MSMD021G1T Category: Motors, Solenoids, Driver Boards/Modules>Motor s - AC, DC Series: MINAS A5 Type: AC Motor Termination Style: Wire Leads Features: Brake, Key Package: Bulk Standard Package: 1 Voltage - Rated: 100VAC Function: Servomotor Weight: 2.8 lbs (1.3 kg) Encoder Type: Incremental Power - Rated: 200W RPM: 3000 RPM Torque - Rated (oz-in / mNm): 90.65 / 640 Diameter - Shaft: 0.433" (11.00mm) Length - Shaft and Bearing: 1.181" (30.00mm) Mounting Hole Spacing: 2.756" (70.00mm) Torque - Max Momentary (oz-in / mNm): 270.5 / 1910 Temperature Range - Operating: 0°C ~ 40°C Dimension: Square - 2.362" x 2.362" (60.00mm x 60.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8501.31.4000 Mfr: Panasonic Industrial Automation Sales Other Names: MSMD021G1T-ND,1110-3 693 Base Product Number: MSMD021 Approval Agency: CE, CSA, cULus, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors, Solenoids, Driver Boards/Modules - Motors - AC, DC - 1080620-MSMD021G1T - Win Source Electronics
Laguna Hills, CA, United States
Motors, Solenoids, Driver Boards/Modules - Motors - AC, DC
1080620-MSMD021G1T
Motors, Solenoids, Driver Boards/Modules - Motors - AC, DC 1080620-MSMD021G1T
Win Source Part Number: 1080620-MSMD021G1T Category: Motors, Solenoids, Driver Boards/Modules>Motor s - AC, DC Series: MINAS A5 Type: AC Motor Termination Style: Wire Leads Features: Brake, Key Package: Bulk Standard Package: 1 Voltage - Rated: 100VAC Function: Servomotor Weight: 2.8 lbs (1.3 kg) Encoder Type: Incremental Power - Rated: 200W RPM: 3000 RPM Torque - Rated (oz-in / mNm): 90.65 / 640 Diameter - Shaft: 0.433" (11.00mm) Length - Shaft and Bearing: 1.181" (30.00mm) Mounting Hole Spacing: 2.756" (70.00mm) Torque - Max Momentary (oz-in / mNm): 270.5 / 1910 Temperature Range - Operating: 0°C ~ 40°C Dimension: Square - 2.362" x 2.362" (60.00mm x 60.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8501.31.4000 Mfr: Panasonic Industrial Automation Sales Other Names: MSMD021G1T-ND,1110-3 693 Base Product Number: MSMD021 Approval Agency: CE, CSA, cULus, TUV, UL

Win Source Part Number: 1080620-MSMD021G1T
Category: Motors, Solenoids, Driver Boards/Modules>Motors - AC, DC
Series: MINAS A5
Type: AC Motor
Termination Style: Wire Leads
Features: Brake, Key
Package: Bulk
Standard Package: 1
Voltage - Rated: 100VAC
Function: Servomotor
Weight: 2.8 lbs (1.3 kg)
Encoder Type: Incremental
Power - Rated: 200W
RPM: 3000 RPM
Torque - Rated (oz-in / mNm): 90.65 / 640
Diameter - Shaft: 0.433" (11.00mm)
Length - Shaft and Bearing: 1.181" (30.00mm)
Mounting Hole Spacing: 2.756" (70.00mm)
Torque - Max Momentary (oz-in / mNm): 270.5 / 1910
Temperature Range - Operating: 0°C ~ 40°C
Dimension: Square - 2.362" x 2.362" (60.00mm x 60.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8501.31.4000
Mfr: Panasonic Industrial Automation Sales
Other Names: MSMD021G1T-ND,1110-3693
Base Product Number: MSMD021
Approval Agency: CE, CSA, cULus, TUV, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1080620-MSMD021G1T
Product Name Motors, Solenoids, Driver Boards/Modules - Motors - AC, DC
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6264KLYTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting
Output Current 0.1000 amps
View Details
Gate Drivers - 448-2EDL8034G4BXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
2 suppliers
 - 74LVC2G126GS,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1203
Packing Method Tape Reel; Tape & Reel; Other
View Details