Panasonic Motors - AC, DC MSMD011P1T

Description
AC Motor Servomotor 3000 RPM 100W Incremental 100VAC
Request a Quote Datasheet
Description
AC Motor Servomotor 3000 RPM 100W Incremental 100VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1110-3023-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1110-3023-ND
Motors - AC, DC 1110-3023-ND
AC Motor Servomotor 3000 RPM 100W Incremental 100VAC

AC Motor Servomotor 3000 RPM 100W Incremental 100VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 1110-3023-ND
Product Name Motors - AC, DC
Output Power 0.1340 HP
Continuous Torque 2.8 In-lbs (3.27 kg-cm)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

HPK-Series 400V AC Rotary Servo Motor - HPK-E1307C-MA42AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
SGMXG Medium Inertia Rotary Servo Motors, 200V Input (Batteryless) - SGMXG-13AWA6EA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200V
Output Power 1.74 HP
Continuous Torque 842.5 In-lbs (971 kg-cm)
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
Servo Motor - 60S Series (60mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.8 amps
View Details