Panasonic Servo Motor MSMA152P1G

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MINAS A4 SERIES, LOW INERTIA, 1.5KW RATED OUTPUT, 200 V, INCREMENTAL ROTARY ENCODER, KEY-WAY, WITHOUT HOLDING BRAKE, WITH OIL SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MINAS A4 SERIES, LOW INERTIA, 1.5KW RATED OUTPUT, 200 V, INCREMENTAL ROTARY ENCODER, KEY-WAY, WITHOUT HOLDING BRAKE, WITH OIL SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 24827652 - Radwell International
Willingboro, NJ, United States
Servo Motor
24827652
Servo Motor 24827652
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MINAS A4 SERIES, LOW INERTIA, 1.5KW RATED OUTPUT, 200 V, INCREMENTAL ROTARY ENCODER, KEY-WAY, WITHOUT HOLDING BRAKE, WITH OIL SEAL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MINAS A4 SERIES, LOW INERTIA, 1.5KW RATED OUTPUT, 200 V, INCREMENTAL ROTARY ENCODER, KEY-WAY, WITHOUT HOLDING BRAKE, WITH OIL SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 24827652
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B220T-VJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 6000 rpm
View Details
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details