Panasonic Servo Motor MSMA082A1B

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MSMA SERIES, LOW INERTIA, 0.8 KW, 200 V, 3000 RPM, W/ HOLDING BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MSMA SERIES, LOW INERTIA, 0.8 KW, 200 V, 3000 RPM, W/ HOLDING BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 97562136 - Radwell International
Willingboro, NJ, United States
Servo Motor
97562136
Servo Motor 97562136
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MSMA SERIES, LOW INERTIA, 0.8 KW, 200 V, 3000 RPM, W/ HOLDING BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MSMA SERIES, LOW INERTIA, 0.8 KW, 200 V, 3000 RPM, W/ HOLDING BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 97562136
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3564 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
P8 linear servo 25mm 252:1 - P8-25-252-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details