Panasonic Servo Motor MSMA022A1E

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MSMA SERIES, LOW INERTIA, 0.2 KW, 200 V, 3000 RPM, 1.6 AMP, W/O HOLDING BRAKE, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MSMA SERIES, LOW INERTIA, 0.2 KW, 200 V, 3000 RPM, 1.6 AMP, W/O HOLDING BRAKE, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 20652682 - Radwell International
Willingboro, NJ, United States
Servo Motor
20652682
Servo Motor 20652682
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MSMA SERIES, LOW INERTIA, 0.2 KW, 200 V, 3000 RPM, 1.6 AMP, W/O HOLDING BRAKE, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MSMA SERIES, LOW INERTIA, 0.2 KW, 200 V, 3000 RPM, 1.6 AMP, W/O HOLDING BRAKE, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 20652682
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.09 in-oz/amp (7.72 mN-m/amp)
View Details
Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
L12-I Micro Linear Actuator with Internal Controller 100mm 100:1 12 volts - L12-100-100-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details