PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:MQ-W Series; Sensor Input:Optical RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 93F4297 |
| Product Name | Photoelectric Sensor; Sensor Output Panasonic |
| Power Requirements | DC Powered |