RFID Reader/Transponder IC 13.56MHz ISO 14443 I²C, UART 1.7V ~ 3.6V 8-XFDFN Exposed Pad
IC RFID READR/TRAN 13.56MHZ 8SON
IC RFID READR/TRAN 13.56MHZ 8SON
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | MN63Y1213-E1 | MN63Y1213-E1 | MN63Y1213-E1 |
| Product Name | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs |
| Device Type | Receiver | RFID Reader/Transponder | |
| Interface | I²C, UART | ||
| Features | RoHS | ||
| Supply Voltage | 3.6V; Other; 1.7V ~ 3.6V | Other; 1.7V ~ 3.6V |